Status: | Active |
---|---|
Series: | FAN53200 |
RoHS: | Compliant |
Quiescent Current in PFM Mode: 60 µA (Typical) |
Digitally Programmable Output Voltage: |
0.6-1.3875 V in 12.5 mV Steps |
Best-in-Class Load Transient |
Continuous Output Current Capability: 5 A |
2.5 V to 5.5 V Input Voltage Range |
Programmable Slew Rate for Voltage Transitions |
Fixed-Frequency Operation: 2.4 MHz |
I2C-Compatible Interface Up to 3.4 Mbps |
Internal Soft-Start |
Input Under-Voltage Lockout (UVLO) |
Thermal Shutdown and Overload Protection |
20-Bump Wafer-Level Chip Scale Package (WLCSP) |
Description | FAN53200 |
---|---|
Compliance | Pb-free Halide free |
Topology | Step-Down |
Control Mode | - |
VCC Min (V) | 2.5 |
VCC Max (V) | 5.5 |
VO Typ (V) | Adjustable |
IO Typ (A) | 5 |
Efficiency (%) | 88 |
fSW Typ (kHz) | 2400 |
Package Type | WLCSP-20 |
BIPOLAR JUNCTION TRANSISTOR ARRAYS - BJT | Farnell |
Dc/Dc Dvs Buck 5.0A/Reel Rohs Compliant: Yes |Onsemi FAN53200UC35X | Newark Electronics |
5A, 2.4 MHZ, DIGITALLY PROGRAMMABLE TINYBUCK TM | Avnet America |
DC/DC CONV, BUCK, 5A, 2.4MHZ, WLCSP-20 | element14 |
Where can I find additional details, specifications and documents for a FAN53200UC35X?
Additional datasheets, footprints and schematics for FAN53200UC35X are listed on our Part Details page. You can also find images and similar parts to FAN53200UC35X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FAN53200UC35X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FAN53200UC35X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FAN53200UC35X fall under?
The FAN53200UC35X is listed under Power Management > DC-DC Power Conversion > Converters.
Can I view similar or alternative parts?
You can view similar parts to FAN53200UC35X when available in the Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FAN53200UC35X you can contact the distributor directly for product support, shipping queries etc.
Is the FAN53200UC35X RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FAN53200UC35X have stock available?
Authorised distributors including Farnell, Newark Electronics, Avnet America and element14 have stock available or on a lead time for FAN53200UC35X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FAN53200UC35X often in real-time on the comparison pages.
What if I can't find stock of FAN53200UC35X?
You can fill out our help required form which you can use to request a quote for FAN53200UC35X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.