Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Voltage Reference Type | Shunt - Adjustable |
---|---|
Product Range | - |
Reference Voltage | 2.495V to 36V |
Initial Accuracy | 1% |
Temperature Coefficient | ± 50ppm/°C |
Voltage Reference Case Style | TO-92 |
No. of Pins | 3Pins |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Accuracy % | 0.5% |
Base Number | 431 |
Cathode Current Ik Max | 100mA |
Cathode Voltage Vka Max | 36V |
IC Generic Number | 431 |
Input Voltage Max | 2.5V |
Logic Function Number | 431 |
Operating Temperature Range | -25°C to +85°C |
Output Voltage | 36V |
Output Voltage Max | 36V |
Reference Volt Tolerance ±% | 0.5% |
Reference Voltage Tolerance | 13mV |
Reference Volts | 2.495V |
Termination Type | Through Hole |
Topology | Shunt Programmable |
Voltage Regulator Type | Programmable Shunt Regulator |
VOLTAGE REF, SHUNT, 2.495V-36V, TO-226AA | element14 |
Where can I find additional details, specifications and documents for a FAN431LZXA?
Additional datasheets, footprints and schematics for FAN431LZXA are listed on our Part Details page. You can also find images and similar parts to FAN431LZXA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FAN431LZXA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FAN431LZXA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FAN431LZXA fall under?
The FAN431LZXA is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to FAN431LZXA when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FAN431LZXA you can contact the distributor directly for product support, shipping queries etc.
Is the FAN431LZXA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FAN431LZXA have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for FAN431LZXA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FAN431LZXA often in real-time on the comparison pages.
What if I can't find stock of FAN431LZXA?
You can fill out our help required form which you can use to request a quote for FAN431LZXA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.