Status: | Active |
---|---|
Series: | FAN3989 |
RoHS: | Compliant |
Charger/USB Detection Device with Load Switch |
Charger/USB Device Detection Flag |
Over/Under-Voltage Detection Flag |
Load Switch Output, Up to 1.5A Charge Current |
VBUS Supply: 2.7V to 20V |
CON of 1.5pF |
Package: 8-Lead MLP |
Applications |
---|
Mobile Handsets |
End Products |
---|
External AC-DC Merchant Power Supply - Wireless Communications |
Description | FAN3989 |
---|---|
Compliance | Pb-free Halide free |
VCC Min (V) | 2.7 |
VCC Max (V) | 20 |
P(AV) Max (W) | - |
VIT+ Typ (V) | 6.2 |
VIT Typ (V) | 3.3 |
IDDH Max (µA) | 20 |
TA Min (°C) | -40 |
TA Max (°C) | 85 |
Package Type | WDFN-8 |
USB/CHARGER DETECTION DEVICE, MLP-8 | element14 |
Usb/Charger Detection Device, Mlp-8 | Newark Electronics |
USB/Charger Detection 8-Pin MLP T/R | Avnet Asia |
Where can I find additional details, specifications and documents for a FAN3989MLP8X?
Additional datasheets, footprints and schematics for FAN3989MLP8X are listed on our Part Details page. You can also find images and similar parts to FAN3989MLP8X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FAN3989MLP8X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FAN3989MLP8X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FAN3989MLP8X fall under?
The FAN3989MLP8X is listed under Power Management > Protection > Voltage Protection.
Can I view similar or alternative parts?
You can view similar parts to FAN3989MLP8X when available in the Voltage Protection range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FAN3989MLP8X you can contact the distributor directly for product support, shipping queries etc.
Is the FAN3989MLP8X RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FAN3989MLP8X have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Avnet Asia have stock available or on a lead time for FAN3989MLP8X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FAN3989MLP8X often in real-time on the comparison pages.
What if I can't find stock of FAN3989MLP8X?
You can fill out our help required form which you can use to request a quote for FAN3989MLP8X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.