Status: | Unknown |
---|---|
Series: | FAN3229C |
RoHS: | Compliant |
Industry-Standard Pinouts |
4.5 to 18V Operating Range |
3A Peak Sink/Source at VDD = 12V |
2.4A Sink / 1.6A Source at VOUT = 6V |
Choice of TTL or CMOS Input Thresholds |
Four Versions of Dual Independent Drivers: |
Dual Inverting + Enable (FAN3226) |
Dual Non-Inverting + Enable (FAN3227) |
Dual-Inputs in Two Pin-Out Configurations: ■ Compatible with FAN3225x (FAN3228) ■ Compatible with TPS2814D (FAN3229) |
Internal Resistors Turn Driver Off If No Inputs |
MillerDrive™ Technology |
12ns / 9ns Typical Rise/Fall Times with 1nF Load |
Typical Propagation Delay Under 20ns Matched within 1ns to the Other Channel |
Double Current Capability by Paralleling Channels |
Rated from –40°C to +125°C Ambient |
8-Lead 3x3mm MLP or 8-Lead SOIC Package |
Applications |
---|
AC-DC Merchant Power Supply - Servers & Workstations |
Compliance | Pb-free Halide free |
---|
DRIVER, MOSFET, DUAL OR, 2A, CMOS, 8MLP | Farnell |
Ic,dual Mosfet Driver,llcc,8Pin,plastic |Onsemi FAN3229CMPX | Newark Electronics |
Where can I find additional details, specifications and documents for a FAN3229CMPX?
Additional datasheets, footprints and schematics for FAN3229CMPX are listed on our Part Details page. You can also find images and similar parts to FAN3229CMPX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FAN3229CMPX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FAN3229CMPX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FAN3229CMPX fall under?
The FAN3229CMPX is listed under Power Management > Gate Drivers.
Can I view similar or alternative parts?
You can view similar parts to FAN3229CMPX when available in the Gate Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FAN3229CMPX you can contact the distributor directly for product support, shipping queries etc.
Is the FAN3229CMPX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FAN3229CMPX have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for FAN3229CMPX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FAN3229CMPX often in real-time on the comparison pages.
What if I can't find stock of FAN3229CMPX?
You can fill out our help required form which you can use to request a quote for FAN3229CMPX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.