Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Driver Configuration | Low Side |
---|---|
Peak Output Current | 5A |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 18V |
Driver Case Style | MLP |
No. of Pins | 8Pins |
Input Delay | - |
Output Delay | 18ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Device Type | MOSFET |
Module Configuration | Low Side |
Operating Temperature Range | -40°C to +125°C |
Supply Voltage Range | 4.5V to 18V |
DRIVER, MOSFET, DUAL OR, 4A, CMOS, 8MLP | Farnell |
Ic,dual Mosfet Driver,llcc,8Pin,plastic |Onsemi FAN3225CMPX | Newark Electronics |
MOSFET DRVR 5A 2-OUT Lo Side Inv/Non-Inv 8-Pin MLP EP T/R | Avnet America |
Where can I find additional details, specifications and documents for a FAN3225CMPX?
Additional datasheets, footprints and schematics for FAN3225CMPX are listed on our Part Details page. You can also find images and similar parts to FAN3225CMPX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FAN3225CMPX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FAN3225CMPX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FAN3225CMPX fall under?
The FAN3225CMPX is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to FAN3225CMPX when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FAN3225CMPX you can contact the distributor directly for product support, shipping queries etc.
Is the FAN3225CMPX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FAN3225CMPX have stock available?
Authorised distributors including Farnell, Newark Electronics and Avnet America have stock available or on a lead time for FAN3225CMPX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FAN3225CMPX often in real-time on the comparison pages.
What if I can't find stock of FAN3225CMPX?
You can fill out our help required form which you can use to request a quote for FAN3225CMPX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.