FAN3224CMX Gate Drivers by ON Semiconductor

CMOS input, dual non-inverting output, peak 5A sink, 5A source current Low-Side Gate Driver

Status: Active
Series: FAN3224C
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The FAN3223-25 family of dual 4A gate drivers is designed to drive N-channel enhancement-mode MOSFETs in low-side switching applications by providing high peak current pulses during the short switching intervals. The driver is available with either TTL or CMOS input thresholds. Internal circuitry provides an under-voltage lockout function by holding the output LOW until the supply voltage is within the operating range. In addition, the drivers feature matched internal propagation delays between A and B channels for applications requiring dual gate drives with critical timing, such as synchronous rectifiers. This also enables connecting two drivers in parallel to effectively double the current capability driving a single MOSFETS. The FAN322X drivers incorporate MillerDriveâ„¢ architecture for the final output stage. This bipolar-MOSFET combination provides high current during the Miller plateau stage of the MOSFET turn-on / turn-off process to minimize switching loss, while providing rail-to-rail voltage swing and reverse current capability. The FAN3223 offers two inverting drivers and the FAN3224 offers two non-inverting drivers. Each device has dual independent enable pins that default to ON if not connected. In the FAN3225, each channel has dual inputs of opposite polarity, which allows configuration as non-inverting or inverting with an optional enable function using the second input. If one or both inputs are left unconnected, internal resistors bias the inputs such that the output is pulled LOW to hold the power MOSFET OFF.

Where to Buy

Prices starting from US$0.61

Distributor Stock
Logo for Farnell
Farnell
from US$0.61
No stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.90
2,242
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.93
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$1.07
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.98
-
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$0.95
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
-
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

5A Peak Sink/Source at VDD = 12V
Industry-Standard Pinouts
4.5 to 18V Operating Range
4.3A Sink / 2.8A Source at VOUT = 6V
Choice of TTL or CMOS Input Thresholds
Three Versions of Dual Independent Drivers:
Dual Inverting + Enable (FAN3223)
Dual Non-Inverting + Enable (FAN3224)
Dual-Inputs(FAN3225)
Internal Resistors Turn Driver Off If No Inputs
MillerDriveâ„¢ Technology
12ns / 9ns Typical Rise/Fall Times with 2.2nF Load
Typical Propagation Delay Under 20ns Matched within 1ns to the Other Channel
Double Current Capability by Paralleling Channels
Rated from –40°C to +125°C Ambient
8-Lead 3x3mm MLP or 8-Lead SOIC Package
Benefits
high current capability
Applications
AC-DC Merchant Power Supply - Servers & Workstations
End Products
AC-DC Merchant Power Supply - Servers & Workstations

Specifications

Description FAN3224C
Compliance Pb-free Halide free
Power Switch MOSFET
Number of Outputs 2
Topology Dual
Isolation Type Non-Isolated
Vin Max (V) -
VCC Max (V) 18
Rise Time (ns) 12
Fall Time (ns) 9
Drive Source Current Typ (A) 5
Drive Sink Current Typ (A) 5
Turn On Prop. Delay Typ (ns) 18
Turn Off Prop. Delay Typ (ns) 18
Delay Matching 19
Package Type SOIC-8

Alternative Descriptions

Ic,dual Mosfet Driver,sop,8Pin,plastic |Onsemi FAN3224CMX | Newark Electronics
FAN3224 Series 18 V 4 A Surface Mount Dual High Speed Low Side Driver-SOIC-8 | Future Electronics
MOSFET Driver, 2 Channels, Low Side, 5 A, 4.5 V to 18 V, 18 ns, 8 Pins, SOIC | Avnet America
DRIVER,MOSFET, DUAL, 4A, CMOS, 8SOIC | Farnell
GATE DRIVER IC | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a FAN3224CMX?

Additional datasheets, footprints and schematics for FAN3224CMX are listed on our Part Details page. You can also find images and similar parts to FAN3224CMX on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for FAN3224CMX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FAN3224CMX price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does FAN3224CMX fall under?

The FAN3224CMX is listed under Power Management > Gate Drivers.

Can I view similar or alternative parts?

You can view similar parts to FAN3224CMX when available in the Gate Drivers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the FAN3224CMX you can contact the distributor directly for product support, shipping queries etc.

Is the FAN3224CMX RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for FAN3224CMX have stock available?

Authorised distributors including Chip One Stop, Newark Electronics, Future Electronics, Avnet America and Avnet Asia have stock available or on a lead time for FAN3224CMX.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for FAN3224CMX often in real-time on the comparison pages.

What if I can't find stock of FAN3224CMX?

You can fill out our help required form which you can use to request a quote for FAN3224CMX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay