FAN3223CMX Semiconductors - ICs by ON Semiconductor

DRIVER MOSFET DUAL INV 4A CMOS 8SOIC

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.49

Distributor Stock
Logo for Farnell
Farnell
from US$0.49
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.58
-
Buy Now

Specifications

Driver Configuration Low Side
Peak Output Current 5A
Supply Voltage Min 4.5V
Supply Voltage Max 18V
Driver Case Style SOIC
No. of Pins 8Pins
Input Delay -
Output Delay 18ns
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (15-Jan-2018)
Device Type MOSFET
Module Configuration Low Side
Operating Temperature Range -40°C to +125°C
Supply Voltage Range 4.5V to 18V

Alternative Descriptions

Ic,dual Mosfet Driver,sop,8Pin,plastic |Onsemi FAN3223CMX | Newark Electronics
DRIVER,MOSFET, DUAL INV, 4A, CMOS, 8SOIC | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a FAN3223CMX?

Additional datasheets, footprints and schematics for FAN3223CMX are listed on our Part Details page. You can also find images and similar parts to FAN3223CMX on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for FAN3223CMX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FAN3223CMX price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does FAN3223CMX fall under?

The FAN3223CMX is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.

Can I view similar or alternative parts?

You can view similar parts to FAN3223CMX when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the FAN3223CMX you can contact the distributor directly for product support, shipping queries etc.

Is the FAN3223CMX RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for FAN3223CMX have stock available?

Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for FAN3223CMX.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for FAN3223CMX often in real-time on the comparison pages.

What if I can't find stock of FAN3223CMX?

You can fill out our help required form which you can use to request a quote for FAN3223CMX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay