Status: | Active |
---|---|
Series: | FAN3216T |
RoHS: | Compliant |
Industry-Standard Pinouts |
4.5 to 18V Operating Range |
3A Peak Sink/Source at VDD = 12V |
2.4A Sink / 1.6A Source at VOUT = 6V |
TTL Input Thresholds |
Two Versions of Dual Independent Drivers: |
Dual Inverting (FAN3216) |
Dual Non-Inverting (FAN3217) |
Internal Resistors Turn Driver Off If No Inputs |
MillerDriveâ„¢ Technology |
12ns / 9ns Typical Rise/Fall Times with 1nF Load |
Typical Propagation Delay Under 20ns Matched within 1ns to the Other Channel |
Double Current Capability by Paralleling Channels |
Standard SOIC-8 Package |
Rated from -40°C to +125°C Ambient |
Applications |
---|
AC-DC Merchant Power Supply - Servers & Workstations |
Description | FAN3216T |
---|---|
Compliance | Pb-free Halide free |
Power Switch | MOSFET |
Number of Outputs | 2 |
Topology | Dual |
Isolation Type | Non-Isolated |
Vin Max (V) | - |
VCC Max (V) | 18 |
Rise Time (ns) | 12 |
Fall Time (ns) | 9 |
Drive Source Current Typ (A) | 3 |
Drive Sink Current Typ (A) | 3 |
Turn On Prop. Delay Typ (ns) | 19 |
Turn Off Prop. Delay Typ (ns) | 19 |
Delay Matching | 24 |
Package Type | SOIC-8 |
Ttl Input, Dual Inverting Output, Peak 3A Sink, 3A Source Current Low-Side Gate Driver/Reel |Onsemi FAN3216TMX | Newark Electronics |
MOSFET DRVR 3A 2-OUT Lo Side Full Brdg Inv 8-Pin SOIC N T/R | Avnet America |
GATE DRIVER IC | Richardson RFPD |
DRIVER, MOSFET, DUAL INV, 2A, TTL, 8SOIC | Farnell |
Where can I find additional details, specifications and documents for a FAN3216TMX?
Additional datasheets, footprints and schematics for FAN3216TMX are listed on our Part Details page. You can also find images and similar parts to FAN3216TMX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FAN3216TMX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FAN3216TMX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FAN3216TMX fall under?
The FAN3216TMX is listed under Power Management > Gate Drivers.
Can I view similar or alternative parts?
You can view similar parts to FAN3216TMX when available in the Gate Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FAN3216TMX you can contact the distributor directly for product support, shipping queries etc.
Is the FAN3216TMX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FAN3216TMX have stock available?
Authorised distributors including Newark Electronics, Avnet America, Richardson RFPD and Farnell have stock available or on a lead time for FAN3216TMX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FAN3216TMX often in real-time on the comparison pages.
What if I can't find stock of FAN3216TMX?
You can fill out our help required form which you can use to request a quote for FAN3216TMX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.