Status: | Active |
---|---|
Series: | FAN3214T |
RoHS: | Compliant |
Prices starting from US$0.63
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.72
|
2,431
in stock
|
Buy Now | |
Newark Electronics
from US$0.71
|
2,431
in stock
|
Buy Now | |
element14
from US$0.72
|
2,431
in stock
|
Buy Now | |
Future Electronics
from US$0.73
|
-
|
Buy Now | |
Avnet America
from US$0.67
|
-
|
Buy Now | |
Richardson RFPD
from US$0.63
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Industry-Standard Pinouts |
4.5 to 18V Operating Range |
5A Peak Sink/Source at VDD = 12V |
4.3A Sink / 2.8A Source at VOUT = 6V |
TTL Input Thresholds |
Two Versions of Dual Independent Drivers: |
Dual Inverting (FAN3213) |
Dual Non-Inverting (FAN3214) |
Internal Resistors Turn Driver Off If No Inputs |
MillerDriveâ„¢ Technology |
12ns / 9ns Typical Rise/Fall Times with 2.2nF Load |
Typical Propagation Delay Under 20ns Matchedwithin 1ns to the Other Channel |
Double Current Capability by Paralleling Channels |
Standard SOIC-8 Package |
Rated from –40°C to +125°C Ambient |
Applications |
---|
AC-DC Merchant Power Supply - Servers & Workstations |
Description | FAN3214T |
---|---|
Compliance | Pb-free Halide free |
Power Switch | MOSFET |
Number of Outputs | 2 |
Topology | Dual |
Isolation Type | Non-Isolated |
Vin Max (V) | - |
VCC Max (V) | 18 |
Rise Time (ns) | 12 |
Fall Time (ns) | 9 |
Drive Source Current Typ (A) | 5 |
Drive Sink Current Typ (A) | 5 |
Turn On Prop. Delay Typ (ns) | 17 |
Turn Off Prop. Delay Typ (ns) | 17 |
Delay Matching | 20 |
Package Type | SOIC-8 |
Mosfet Driver, -40 To 125Deg C | Newark Electronics |
DRIVER, MOSFET, LS, DUAL, 4A, TTL, 8SOIC | element14 |
FAN3214 Series Dual 18 V 4 A Gate Low Side Driver Surface Mount - SOIC-8 | Future Electronics |
MOSFET Driver, 2 Channels, Low Side, 5 A, 4.5 V to 18 V, 17 ns, 8 Pins, SOIC | Avnet America |
GATE DRIVER IC | Richardson RFPD |
Where can I find additional details, specifications and documents for a FAN3214TMX?
Additional datasheets, footprints and schematics for FAN3214TMX are listed on our Part Details page. You can also find images and similar parts to FAN3214TMX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FAN3214TMX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FAN3214TMX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FAN3214TMX fall under?
The FAN3214TMX is listed under Power Management > Gate Drivers.
Can I view similar or alternative parts?
You can view similar parts to FAN3214TMX when available in the Gate Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FAN3214TMX you can contact the distributor directly for product support, shipping queries etc.
Is the FAN3214TMX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FAN3214TMX have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for FAN3214TMX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FAN3214TMX often in real-time on the comparison pages.
What if I can't find stock of FAN3214TMX?
You can fill out our help required form which you can use to request a quote for FAN3214TMX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.