Status: | Active |
---|---|
Series: | FAN3122T |
RoHS: | Compliant |
Prices starting from US$0.81
Industry-Standard Pin-out with Enable Input |
4.5 to 18V Operating Range |
11.4A Peak Sink at VDD = 12V |
9.7A Sink / 7.1A Source at VOUT = 6V |
Inverting Configuration (FAN3121) and Non-Inverting Configuration (FAN3122) |
Internal Resistors Turn Driver Off If No Inputs |
23ns/19ns Typical Rise/Fall Times with 10nF Load |
20ns Typical Propagation Delay Time |
Choice of TTL or CMOS Input Thresholds |
MillerDriveâ„¢ Technology |
Available in Thermally Enhanced 3x3mm 8-Lead MLP or 8-Lead SOIC Package (Pb-Free Finish) |
Rated from –40°C to +125°C |
Applications |
---|
AC-DC Merchant Power Supply - Servers & Workstations |
Description | FAN3122T |
---|---|
Compliance | Pb-free Halide free |
Power Switch | MOSFET |
Number of Outputs | 1 |
Topology | Single |
Isolation Type | Non-Isolated |
Vin Max (V) | - |
VCC Max (V) | 18 |
Rise Time (ns) | 23 |
Fall Time (ns) | 19 |
Drive Source Current Typ (A) | 11.4 |
Drive Sink Current Typ (A) | 10.6 |
Turn On Prop. Delay Typ (ns) | 23 |
Turn Off Prop. Delay Typ (ns) | 23 |
Package Type | WDFN-8 |
Mosfet Driver, -40 To 125Deg C | Newark Electronics |
FAN3122 Series Single 18 V 9 A High Speed Low-Side Gate Driver - MLP-8 | Future Electronics |
MOSFET DRVR 11.4A 1-OUT Lo Side Non-Inv 8-Pin MLP EP T/R | Avnet America |
GATE DRIVER IC | Richardson RFPD |
DRIVER, MOSFET, LS, 9A, TTL, 8MLP | Farnell |
Where can I find additional details, specifications and documents for a FAN3122TMPX?
Additional datasheets, footprints and schematics for FAN3122TMPX are listed on our Part Details page. You can also find images and similar parts to FAN3122TMPX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FAN3122TMPX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FAN3122TMPX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FAN3122TMPX fall under?
The FAN3122TMPX is listed under Power Management > Gate Drivers.
Can I view similar or alternative parts?
You can view similar parts to FAN3122TMPX when available in the Gate Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FAN3122TMPX you can contact the distributor directly for product support, shipping queries etc.
Is the FAN3122TMPX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FAN3122TMPX have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, Richardson RFPD and Farnell have stock available or on a lead time for FAN3122TMPX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FAN3122TMPX often in real-time on the comparison pages.
What if I can't find stock of FAN3122TMPX?
You can fill out our help required form which you can use to request a quote for FAN3122TMPX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.