Status: | Active |
---|---|
Series: | FAN3122C |
RoHS: | Compliant |
Prices starting from US$0.63
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.66
|
No stock
|
Buy Now | |
Avnet America
from US$1.00
|
12,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.94
|
-
|
Buy Now | |
Future Electronics
from US$0.96
|
-
|
Buy Now | |
Avnet Asia
from US$0.63
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Industry-Standard Pin-out with Enable Input |
4.5 to 18V Operating Range |
11.4A Peak Sink at VDD = 12V |
9.7A Sink / 7.1A Source at VOUT = 6V |
Inverting Configuration (FAN3121) and Non-Inverting Configuration (FAN3122) |
Internal Resistors Turn Driver Off If No Inputs |
23ns/19ns Typical Rise/Fall Times with 10nF Load |
20ns Typical Propagation Delay Time |
Choice of TTL or CMOS Input Thresholds |
MillerDriveâ„¢ Technology |
Available in Thermally Enhanced 3x3mm 8-Lead MLP or 8-Lead SOIC Package (Pb-Free Finish) |
Rated from –40°C to +125°C |
Applications |
---|
AC-DC Merchant Power Supply - Servers & Workstations |
Description | FAN3122C |
---|---|
Compliance | Pb-free Halide free |
Power Switch | MOSFET |
Number of Outputs | 1 |
Topology | Single |
Isolation Type | Non-Isolated |
Vin Max (V) | - |
VCC Max (V) | 18 |
Rise Time (ns) | 23 |
Fall Time (ns) | 19 |
Drive Source Current Typ (A) | 11.4 |
Drive Sink Current Typ (A) | 10.6 |
Turn On Prop. Delay Typ (ns) | 18 |
Turn Off Prop. Delay Typ (ns) | 18 |
Package Type | WDFN-8 |
MOSFET DRVR 11.4A 1-OUT Lo Side Non-Inv 8-Pin MLP EP T/R | Avnet America |
Cmos Input, Single No-Inverting Output, Peak 11.4A Sink, 10.6A Source Current Low-Side Gate Driver/Reel |Onsemi FAN3122CMPX | Newark Electronics |
FAN3122 Series Single 18 V 10.6 A Surface Mount Low Side Driver - SOIC-8 | Future Electronics |
DRIVER, MOSFET, LS, 9A, CMOS, 8MLP | Farnell |
GATE DRIVER IC | Richardson RFPD |
Where can I find additional details, specifications and documents for a FAN3122CMPX?
Additional datasheets, footprints and schematics for FAN3122CMPX are listed on our Part Details page. You can also find images and similar parts to FAN3122CMPX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FAN3122CMPX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FAN3122CMPX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FAN3122CMPX fall under?
The FAN3122CMPX is listed under Power Management > Gate Drivers.
Can I view similar or alternative parts?
You can view similar parts to FAN3122CMPX when available in the Gate Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FAN3122CMPX you can contact the distributor directly for product support, shipping queries etc.
Is the FAN3122CMPX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FAN3122CMPX have stock available?
Authorised distributors including Avnet America, Newark Electronics, Future Electronics, Avnet Asia and Farnell have stock available or on a lead time for FAN3122CMPX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FAN3122CMPX often in real-time on the comparison pages.
What if I can't find stock of FAN3122CMPX?
You can fill out our help required form which you can use to request a quote for FAN3122CMPX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.