Status: | Unknown |
---|---|
Series: | FAN3121T |
RoHS: | Compliant |
Industry-Standard Pin-out with Enable Input |
4.5 to 18 V Operating Range |
11.4 A Peak Sink at VDD = 12 V |
9.7 A Sink / 7.1 A Source at VOUT = 6 V |
Inverting Configuration (FAN3121) and Non-Inverting Configuration (FAN3122) |
Internal Resistors Turn Driver Off If No Inputs |
23 ns / 19 ns Typical Rise/Fall Times with 10nF Load |
20 ns Typical Propagation Delay Time |
Choice of TTL or CMOS Input Thresholds |
MillerDrive™ Technology |
Available in Thermally Enhanced 3x3mm 8-Lead MLP or 8-Lead SOIC Package (Pb-Free Finish) |
Rated from –40°C to +125°C |
Applications |
---|
AC-DC Merchant Power Supply - Servers & Workstations |
Compliance | Pb-free Halide free |
---|
Sing. 9A Low Side Drive/Reel |Onsemi FAN3121TMX | Newark Electronics |
MOSFET DRVR 11.4A 1-OUT Lo Side Inv 8-Pin SOIC N T/R | Avnet America |
DRIVER, MOSFET, LS, 9A, INV, TTL, 8SOIC | Farnell |
Where can I find additional details, specifications and documents for a FAN3121TMX?
Additional datasheets, footprints and schematics for FAN3121TMX are listed on our Part Details page. You can also find images and similar parts to FAN3121TMX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FAN3121TMX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FAN3121TMX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FAN3121TMX fall under?
The FAN3121TMX is listed under Power Management > Gate Drivers.
Can I view similar or alternative parts?
You can view similar parts to FAN3121TMX when available in the Gate Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FAN3121TMX you can contact the distributor directly for product support, shipping queries etc.
Is the FAN3121TMX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FAN3121TMX have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for FAN3121TMX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FAN3121TMX often in real-time on the comparison pages.
What if I can't find stock of FAN3121TMX?
You can fill out our help required form which you can use to request a quote for FAN3121TMX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.