Status: | Active |
---|---|
Series: | FAN3111C |
RoHS: | Compliant |
Prices starting from US$0.35
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.37
|
5,480
in stock
|
Buy Now | |
Newark Electronics
from US$0.43
|
6,834
in stock
|
Buy Now | |
element14
from US$0.38
|
6,455
in stock
|
Buy Now | |
Farnell
from US$0.38
|
6,455
in stock
|
Buy Now | |
Chip One Stop
from US$0.44
|
3,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.51
|
1,892
in stock
|
Buy Now | |
Future Electronics
from US$0.36
|
-
|
Buy Now | |
Avnet America
from US$0.37
|
-
|
Buy Now | |
Avnet Asia
from US$0.36
|
-
|
Buy Now | |
Richardson RFPD
from US$0.35
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
1.4A Peak Sink / Source at VDD = 12V |
1.1A Sink / 0.9A Source at VOUT = 6V |
4.5 to 18V Operating Range |
FAN3111C Compatible with FAN3100C Footprint |
Two Input Configurations: |
Dual CMOS Inputs Allow Configuration as Non-Inverting or Inverting with Enable Function |
Single Non-Inverting, Low-Voltage Input for Compatibility with Low-Voltage Controllers |
Small Footprint Facilitates Distributed Drivers for Parallel Power Devices |
15ns Typical Delay Times |
9ns Typical Rise / 8ns Typical Fall times with 470pF Load |
5-Pin SOT23 Package |
Rated from -40°C to 125°C Ambient |
Applications |
---|
AC-DC Merchant Power Supply - Servers & Workstations |
Description | FAN3111C |
---|---|
Compliance | Pb-free Halide free |
Power Switch | MOSFET |
Number of Outputs | 1 |
Topology | Single |
Isolation Type | Non-Isolated |
Vin Max (V) | - |
VCC Max (V) | 18 |
Rise Time (ns) | 9 |
Fall Time (ns) | 8 |
Drive Source Current Typ (A) | 1.4 |
Drive Sink Current Typ (A) | 1.4 |
Turn On Prop. Delay Typ (ns) | 15 |
Turn Off Prop. Delay Typ (ns) | 15 |
Package Type | SOT-23-5 |
Mosfet Driver, -40 To 125Deg C | Newark Electronics |
DRIVER, MOSFET, LS, CMOS, 1A, 5SOT23 | element14 |
SING. 1A LOW SIDE DRIVE | RS |
IC: driver | Transfer Multisort Elektronik |
FAN3111 Series Single 18 V 1 A High Speed Low-Side Gate Driver - SOT23-5 | Future Electronics |
MOSFET DRVR 1.1A 1-OUT Lo Side Inv/Non-Inv 5-Pin SOT-23 T/R | Avnet America |
GATE DRIVER IC | Richardson RFPD |
Where can I find additional details, specifications and documents for a FAN3111CSX?
Additional datasheets, footprints and schematics for FAN3111CSX are listed on our Part Details page. You can also find images and similar parts to FAN3111CSX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FAN3111CSX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FAN3111CSX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FAN3111CSX fall under?
The FAN3111CSX is listed under Power Management > Gate Drivers.
Can I view similar or alternative parts?
You can view similar parts to FAN3111CSX when available in the Gate Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FAN3111CSX you can contact the distributor directly for product support, shipping queries etc.
Is the FAN3111CSX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FAN3111CSX have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Chip One Stop have stock available or on a lead time for FAN3111CSX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FAN3111CSX often in real-time on the comparison pages.
What if I can't find stock of FAN3111CSX?
You can fill out our help required form which you can use to request a quote for FAN3111CSX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.