Status: | Active |
---|---|
Series: | FAN3100C |
RoHS: | Compliant |
3 A Peak Sink/Source at VDD = 12 V |
4.5 to 18 V Operating Range |
2.5 A Sink / 1.8 A Source at VOUT = 6 V |
Dual-Logic Inputs Allow Configuration as Non-Inverting or Inverting with Enable Function |
Internal Resistors Turn Driver Off If No Inputs |
13ns Typical Rise Time and 9 ns Typical Fall-Time with 1nF Load |
Choice of TTL or CMOS Input Thresholds |
MillerDriveâ„¢ Technology |
Typical Propagation Delay Time Under 20ns with Input Falling or Rising |
6-Lead 2x2 mm MLP or 5-Pin SOT23 Packages |
Rated from –40°C to 125°C Ambient |
Applications |
---|
AC-DC Merchant Power Supply - Servers & Workstations |
Description | FAN3100C |
---|---|
Compliance | Pb-free Halide free |
Power Switch | MOSFET |
Number of Outputs | 1 |
Topology | Single |
Isolation Type | Non-Isolated |
Vin Max (V) | - |
VCC Max (V) | 18 |
Rise Time (ns) | 13 |
Fall Time (ns) | 9 |
Drive Source Current Typ (A) | 3 |
Drive Sink Current Typ (A) | 3 |
Turn On Prop. Delay Typ (ns) | 15 |
Turn Off Prop. Delay Typ (ns) | 15 |
Package Type | WDFN-6 |
Ic,single Mosfet Driver,llcc,6Pin,plastic |Onsemi FAN3100CMPX | Newark Electronics |
FAN3100 Series Single 18 V 2 A High Speed Low-Side Gate Driver - MLP-6 | Future Electronics |
MOSFET DRVR 3A 1-OUT Lo Side Inv/Non-Inv 6-Pin MLP EP T/R | Avnet America |
DRIVER, MOSFET, LOW SIDE, CMOS, 2A, 6MLP | Farnell |
GATE DRIVER IC | Richardson RFPD |
Where can I find additional details, specifications and documents for a FAN3100CMPX?
Additional datasheets, footprints and schematics for FAN3100CMPX are listed on our Part Details page. You can also find images and similar parts to FAN3100CMPX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FAN3100CMPX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FAN3100CMPX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FAN3100CMPX fall under?
The FAN3100CMPX is listed under Power Management > Gate Drivers.
Can I view similar or alternative parts?
You can view similar parts to FAN3100CMPX when available in the Gate Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FAN3100CMPX you can contact the distributor directly for product support, shipping queries etc.
Is the FAN3100CMPX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FAN3100CMPX have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, Avnet Asia and Farnell have stock available or on a lead time for FAN3100CMPX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FAN3100CMPX often in real-time on the comparison pages.
What if I can't find stock of FAN3100CMPX?
You can fill out our help required form which you can use to request a quote for FAN3100CMPX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.