Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.46
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.46
|
No stock
|
Buy Now |
Input Voltage | 15V |
---|---|
Output Voltage | - |
Output Current | - |
Supply Voltage Min | 15V |
Supply Voltage Max | 25V |
Controller IC Case Style | SOIC |
No. of Pins | 8Pins |
Frequency | 85kHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Range | -40°C to +105°C |
Power Dissipation Pd | 660mW |
Supply Voltage Range | 15V to 25V |
PWM CONTROLLER, CC, 85KHZ, 8SOIC | Farnell |
Where can I find additional details, specifications and documents for a FAN302HLMY?
Additional datasheets, footprints and schematics for FAN302HLMY are listed on our Part Details page. You can also find images and similar parts to FAN302HLMY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FAN302HLMY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FAN302HLMY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FAN302HLMY fall under?
The FAN302HLMY is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to FAN302HLMY when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FAN302HLMY you can contact the distributor directly for product support, shipping queries etc.
Is the FAN302HLMY RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FAN302HLMY have stock available?
Authorised distributors including Farnell have stock available or on a lead time for FAN302HLMY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FAN302HLMY often in real-time on the comparison pages.
What if I can't find stock of FAN302HLMY?
You can fill out our help required form which you can use to request a quote for FAN302HLMY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.