Status: | Active |
---|---|
Series: | FAN2558 |
RoHS: | Compliant |
Fixed 1.0, 1.2V, 1.3V, 1.5V, 1.8V, 2.5V, 3.3V, 3.5V, 3.6V, 3.8V and Adjustable Output |
Power Good Indicator with Open Drain Output |
180mA Output Current |
100µA Ground Current |
Cbypass for Low Noise Operation |
Fast Enable for CDMA Applications |
High Ripple Rejection |
Current Limit |
Thermal Shutdown |
Excellent Line and Load Regulation |
Requires Only 1µF Output Capacitor |
Stable with 0 to 300mΩ ESR |
TTL-level Compatible Enable Input |
Active Output Discharge |
Applications |
---|
TBA |
Description | FAN2558 |
---|---|
Compliance | Pb-free Halide free |
Output | Single |
Polarity | Positive |
VO (V) | Adj |
IO Typ (A) | 0.35 |
VI Min (V) | 2.7 |
VI Max (V) | 5.5 |
VDO Typ (V) | 0.4 |
Iq Typ (mA) | 0.09 |
PSRR (dB) | 50 |
Noise (µVrms) | 30 |
Enable | Yes |
PowerGood | Yes |
Package Type | SOT-23-5 |
Adjustable Ldo Voltage Regulator, 1V To 5.5V 180Ma 6-Sot-23 | Newark Electronics |
LDO Voltage Regulator, Adjustable, 2.7 V to 5.5 V, Single Output, 400 mV Drop, 1V to 5.5V, 180 mA, 6 Pins, SOT-23 | Avnet America |
IC, REG, LDO, ADJ, 180MA, 5SOT23 | element14 |
Where can I find additional details, specifications and documents for a FAN2558SX?
Additional datasheets, footprints and schematics for FAN2558SX are listed on our Part Details page. You can also find images and similar parts to FAN2558SX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FAN2558SX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FAN2558SX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FAN2558SX fall under?
The FAN2558SX is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to FAN2558SX when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FAN2558SX you can contact the distributor directly for product support, shipping queries etc.
Is the FAN2558SX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FAN2558SX have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for FAN2558SX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FAN2558SX often in real-time on the comparison pages.
What if I can't find stock of FAN2558SX?
You can fill out our help required form which you can use to request a quote for FAN2558SX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.