FAN2500S33X Power Management ICs - PMIC by ON Semiconductor

LDO VOLT REG 0.1A 3.3V SOT-23-5

Status: Unknown
Series: 3.3V 100mA LDO Voltage Regulators
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.31

Distributor Stock
Logo for Farnell
Farnell
from US$0.31
No stock
Buy Now
Logo for element14
element14
from US$0.35
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Output Type Fixed
Input Voltage Min 2.7V
Input Voltage Max 6.5V
Fixed Output Voltage Nom. 3.3V
Adjustable Output Voltage Min -
Adjustable Output Voltage Max -
Output Current 100mA
Dropout Voltage Vdo 100mV
LDO Regulator Case Style SOT-23
No. of Pins 5Pins
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range 3.3V 100mA LDO Voltage Regulators
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Output Voltage Nom. 3.3V

Alternative Descriptions

LDO VOLT REG, 0.1A, 3.3V, SOT-23-5 | Farnell
Ldo Voltage Regulator, 3.3V, 0.1A, 5-Sot-23 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a FAN2500S33X?

Additional datasheets, footprints and schematics for FAN2500S33X are listed on our Part Details page. You can also find images and similar parts to FAN2500S33X on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for FAN2500S33X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FAN2500S33X price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does FAN2500S33X fall under?

The FAN2500S33X is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.

Can I view similar or alternative parts?

You can view similar parts to FAN2500S33X when available in the Voltage Regulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the FAN2500S33X you can contact the distributor directly for product support, shipping queries etc.

Is the FAN2500S33X RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for FAN2500S33X have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for FAN2500S33X.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for FAN2500S33X often in real-time on the comparison pages.

What if I can't find stock of FAN2500S33X?

You can fill out our help required form which you can use to request a quote for FAN2500S33X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay