Topology | Synchronous Buck (Step Down) |
---|---|
Input Voltage Min | 7V |
Input Voltage Max | 24V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | PQFN |
No. of Pins | 34Pins |
Output Current | 10A |
Output Voltage Min | 600mV |
Output Voltage Max | 5.5V |
Switching Frequency | 1.5MHz |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | Lead (27-Jun-2018) |
Operating Temperature Min | -40°C |
DC/DC CONV, SYNC BUCK, 1.5MHZ, PQFN-34 | Farnell Contract |
Dc/Dc Conv, Sync Buck, 1.5Mhz, Pqfn-34 | Newark Electronics |
Where can I find additional details, specifications and documents for a FAN23SV60AMPX?
Additional datasheets, footprints and schematics for FAN23SV60AMPX are listed on our Part Details page. You can also find images and similar parts to FAN23SV60AMPX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FAN23SV60AMPX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FAN23SV60AMPX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FAN23SV60AMPX fall under?
The FAN23SV60AMPX is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to FAN23SV60AMPX when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FAN23SV60AMPX you can contact the distributor directly for product support, shipping queries etc.
Is the FAN23SV60AMPX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FAN23SV60AMPX have stock available?
Authorised distributors including Farnell Contract, element14 and Newark Electronics have stock available or on a lead time for FAN23SV60AMPX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FAN23SV60AMPX often in real-time on the comparison pages.
What if I can't find stock of FAN23SV60AMPX?
You can fill out our help required form which you can use to request a quote for FAN23SV60AMPX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.