Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
VIN Range: 7 V to 18 V Using Internal Linear Regulator for Bias |
VIN Range: 4.5 V to 5.5 V with VIN/PVIN/PVCC Connected to Bypass Internal Regulator |
High Efficiency: Over 96% Peak |
Continuous Output Current: 6 A |
Accurate Enable Facilitates VIN UVLO Functionality |
PFM Mode for Light-Load Efficiency |
Forced PWM Mode Option (FAN23SV06P) |
Excellent Line and Load Transient Response |
Precision Reference: ±1% Over Temperature |
Output Voltage Range: 0.6 to 5.5 V |
Programmable Frequency: 200 kHz to 1.5 MHz |
Programmable Soft-Start |
Low Shutdown Current |
Adjustable Sourcing Current Limit |
Thermal Shutdown |
Internal Boot Diode |
Halogen and Lead Free, RoHS Compliant |
Applications |
---|
Servers, Desktop Computers |
Game Consoles |
Storage |
Industrial |
End Products |
---|
Notebooks, Netbooks |
Telecommunication |
Consumer Electronics |
Description | FAN23SV06PAMPX |
---|---|
Compliance | Pb-free Halide free |
Topology | Step-Down |
Control Mode | Hysteretic |
VCC Min (V) | 7 |
VCC Max (V) | 18 |
VO Typ (V) | Adjustable |
IO Typ (A) | 6 |
Efficiency (%) | ≥90% |
fSW Typ (kHz) | 1500 |
Package Type | PQFN-34 |
Dc/Dc Conv, Sync Buck, 1.5Mhz, Pqfn-34 | Newark Electronics |
DC/DC CONV, SYNC BUCK, 1.5MHZ, PQFN-34 | element14 |
Where can I find additional details, specifications and documents for a FAN23SV06PAMPX?
Additional datasheets, footprints and schematics for FAN23SV06PAMPX are listed on our Part Details page. You can also find images and similar parts to FAN23SV06PAMPX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FAN23SV06PAMPX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FAN23SV06PAMPX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FAN23SV06PAMPX fall under?
The FAN23SV06PAMPX is listed under Power Management > DC-DC Power Conversion > Converters.
Can I view similar or alternative parts?
You can view similar parts to FAN23SV06PAMPX when available in the Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FAN23SV06PAMPX you can contact the distributor directly for product support, shipping queries etc.
Is the FAN23SV06PAMPX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FAN23SV06PAMPX have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for FAN23SV06PAMPX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FAN23SV06PAMPX often in real-time on the comparison pages.
What if I can't find stock of FAN23SV06PAMPX?
You can fill out our help required form which you can use to request a quote for FAN23SV06PAMPX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.