Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Synchronous Buck (Step Down) |
---|---|
Input Voltage Min | 7V |
Input Voltage Max | 15V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | QFN |
No. of Pins | 34Pins |
Output Current | 4A |
Output Voltage Min | 500mV |
Output Voltage Max | 1.5V |
Switching Frequency | 1.5MHz |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | Lead (27-Jun-2018) |
Operating Temperature Min | -40°C |
Primary Input Voltage | 15V |
Dc-Dc Converter, Buck, Adjustable, 1.5Mhz, Qfn-34 | Newark Electronics |
Where can I find additional details, specifications and documents for a FAN23SV04TMPX?
Additional datasheets, footprints and schematics for FAN23SV04TMPX are listed on our Part Details page. You can also find images and similar parts to FAN23SV04TMPX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FAN23SV04TMPX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FAN23SV04TMPX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FAN23SV04TMPX fall under?
The FAN23SV04TMPX is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to FAN23SV04TMPX when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FAN23SV04TMPX you can contact the distributor directly for product support, shipping queries etc.
Is the FAN23SV04TMPX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FAN23SV04TMPX have stock available?
Authorised distributors including Farnell, RS, Newark Electronics and element14 have stock available or on a lead time for FAN23SV04TMPX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FAN23SV04TMPX often in real-time on the comparison pages.
What if I can't find stock of FAN23SV04TMPX?
You can fill out our help required form which you can use to request a quote for FAN23SV04TMPX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.