Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
VIN Range: 4.5 V to 24 V |
High Efficiency: Over 96% Peak |
Continuous Output Current: 10 A |
PFM Mode for Light-Load Efficiency |
Excellent Line and Load Transient Response |
Precision Reference: ±1% Over-Temperature |
Output Voltage Range: 0.6 to 5.5 V |
Programmable Frequency: 200 kHz to 1.5 MHz |
Programmable Soft-Start |
Low Shutdown Current |
Adjustable Sourcing Current Limit |
Internal Boot Diode |
Thermal Shutdown |
Halogen and Lead Free, RoHS Compliant |
Applications |
---|
Servers, Desktop Computers |
Game Consoles |
Storage |
Industrial |
End Products |
---|
Notebooks, Netbooks |
Telecommunication |
Consumer Electronics |
Description | FAN2360AMPX |
---|---|
Compliance | Pb-free Halide free |
Topology | Step-Down |
Control Mode | Hysteretic |
VCC Min (V) | 4.5 |
VCC Max (V) | 24 |
VO Typ (V) | Adjustable |
IO Typ (A) | 10 |
Efficiency (%) | ≥90% |
fSW Typ (kHz) | 1500 |
Package Type | PQFN-34 |
DC/DC CONV, SYNC BUCK, 1.5MHZ, PQFN-34 | Farnell |
10 A Synchronous Buck Regulator/Reel |Onsemi FAN2360AMPX | Newark Electronics |
Where can I find additional details, specifications and documents for a FAN2360AMPX?
Additional datasheets, footprints and schematics for FAN2360AMPX are listed on our Part Details page. You can also find images and similar parts to FAN2360AMPX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FAN2360AMPX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FAN2360AMPX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FAN2360AMPX fall under?
The FAN2360AMPX is listed under Power Management > DC-DC Power Conversion > Converters.
Can I view similar or alternative parts?
You can view similar parts to FAN2360AMPX when available in the Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FAN2360AMPX you can contact the distributor directly for product support, shipping queries etc.
Is the FAN2360AMPX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FAN2360AMPX have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for FAN2360AMPX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FAN2360AMPX often in real-time on the comparison pages.
What if I can't find stock of FAN2360AMPX?
You can fill out our help required form which you can use to request a quote for FAN2360AMPX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.