Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Synchronous Buck (Step Down) |
---|---|
Input Voltage Min | 4.5V |
Input Voltage Max | 15V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | QFN |
No. of Pins | 34Pins |
Output Current | 10A |
Output Voltage Min | 600mV |
Output Voltage Max | 5.5V |
Switching Frequency | 1.5MHz |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | Lead (27-Jun-2018) |
Operating Temperature Min | -40°C |
Primary Input Voltage | 15V |
Dc-Dc Converter, Buck, Adjustable, 1.5Mhz, Qfn-34 | Newark Electronics |
BUCK, SYNCH, ADJ, 10A, 1.5MHZ, 34 PQFN | Farnell |
Where can I find additional details, specifications and documents for a FAN2310MPX?
Additional datasheets, footprints and schematics for FAN2310MPX are listed on our Part Details page. You can also find images and similar parts to FAN2310MPX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FAN2310MPX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FAN2310MPX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FAN2310MPX fall under?
The FAN2310MPX is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to FAN2310MPX when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FAN2310MPX you can contact the distributor directly for product support, shipping queries etc.
Is the FAN2310MPX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FAN2310MPX have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for FAN2310MPX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FAN2310MPX often in real-time on the comparison pages.
What if I can't find stock of FAN2310MPX?
You can fill out our help required form which you can use to request a quote for FAN2310MPX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.