Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Synchronous Buck (Step Down) |
---|---|
Input Voltage Min | 3V |
Input Voltage Max | 24V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | MLP |
No. of Pins | 25Pins |
Output Current | 8A |
Output Voltage Min | 800mV |
Output Voltage Max | 19.2V |
Switching Frequency | 600kHz |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 2108 |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Primary Input Voltage | 24V |
8A 24V Buck Regulator/Reel |Onsemi FAN2108EMPX | Newark Electronics |
BUCK, REG, SYNCH, 8A, 3-24VIN, 25MLP | Farnell |
Where can I find additional details, specifications and documents for a FAN2108EMPX?
Additional datasheets, footprints and schematics for FAN2108EMPX are listed on our Part Details page. You can also find images and similar parts to FAN2108EMPX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FAN2108EMPX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FAN2108EMPX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FAN2108EMPX fall under?
The FAN2108EMPX is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to FAN2108EMPX when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FAN2108EMPX you can contact the distributor directly for product support, shipping queries etc.
Is the FAN2108EMPX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FAN2108EMPX have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for FAN2108EMPX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FAN2108EMPX often in real-time on the comparison pages.
What if I can't find stock of FAN2108EMPX?
You can fill out our help required form which you can use to request a quote for FAN2108EMPX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.