Status: | Active |
---|---|
Series: | FAN2001 |
RoHS: | Compliant |
96% Efficiency, Synchronous Operation |
Adjustable Output Voltage Options from 0.8V to VIN |
2.5V to 5.5V Input Voltage Range |
Up to 1A Output Current |
Fixed Frequency 1.3MHz PWM Operation |
High Efficiency Power Save Mode |
100% Duty Cycle Low Dropout Operation |
Soft Start |
Output Over-Voltage Protection |
Dynamic Output Voltage Positioning |
25µA Quiescent Current |
Thermal Shutdown and Short Circuit Protection |
Pb-Free 3x3mm 6-Lead MLP PackageApplications |
Pocket PCs, PDAs |
Cell Phones |
Digital Cameras |
Battery-Powered Portable Devices |
Set-Top-Boxes |
Hard Disk Drives |
Notebook Computers |
Point-of-Load Power |
Communications Equipment |
Applications |
---|
TBA |
Description | FAN2001 |
---|---|
Compliance | Pb-free Halide free |
Topology | Step-Down |
Control Mode | Current Mode |
VCC Min (V) | 2.5 |
VCC Max (V) | 5.5 |
VO Typ (V) | Adjustable |
IO Typ (A) | 1 |
Efficiency (%) | 96% |
fSW Typ (kHz) | 1300 |
Package Type | WDFN-6 |
SWITCHING REG, ADJ, 1A, STEP D, 6MLP | element14 |
Step-Down Dc/Dc Converter, Mlp-6 | Newark Electronics |
Where can I find additional details, specifications and documents for a FAN2001MPX?
Additional datasheets, footprints and schematics for FAN2001MPX are listed on our Part Details page. You can also find images and similar parts to FAN2001MPX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FAN2001MPX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FAN2001MPX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FAN2001MPX fall under?
The FAN2001MPX is listed under Power Management > DC-DC Power Conversion > Converters.
Can I view similar or alternative parts?
You can view similar parts to FAN2001MPX when available in the Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FAN2001MPX you can contact the distributor directly for product support, shipping queries etc.
Is the FAN2001MPX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FAN2001MPX have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for FAN2001MPX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FAN2001MPX often in real-time on the comparison pages.
What if I can't find stock of FAN2001MPX?
You can fill out our help required form which you can use to request a quote for FAN2001MPX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.