Low Supply Current: IDD 6 µA (Typical) |
Single Power Supply Operation |
Wide Common-Mode Input Voltage Range |
Push-Pull Output Circuit |
Low Input Bias Current |
Internal Hysteresis |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | FAN156 |
---|---|
Compliance | Pb-free Halide free |
Channels | 1 |
VCC Min (V) | 1.6 |
VCC Max (V) | 5.5 |
IO Typ (mA) | 30 |
ICC Typ (mA) | 0.0055 |
tres Typ (ns) | 400 |
VIO Max (mV) | 15 |
TA Min (°C) | -40 |
TA Max (°C) | 85 |
Package Type | SIP-6 |
Comparator Low Voltage 3-6V MicroPak | RS |
Comparator, Push Pull, 5.4Ns, Sip-6 | Newark Electronics |
FAN156 Series 5.5 V 17 ╡A Surface Mount Low Voltage Comparator - MicroPak-6 | Future Electronics |
Comparator Single R-R O/P 2.75V/5.5V 6-Pin MicroPak T/R | Avnet America |
COMPARATOR, PUSH PULL, 5.4NS, SIP-6 | element14 |
Where can I find additional details, specifications and documents for a FAN156L6X?
Additional datasheets, footprints and schematics for FAN156L6X are listed on our Part Details page. You can also find images and similar parts to FAN156L6X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FAN156L6X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FAN156L6X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FAN156L6X fall under?
The FAN156L6X is listed under Signal Conditioning & Control > Amplifiers & Comparators > Comparators.
Can I view similar or alternative parts?
You can view similar parts to FAN156L6X when available in the Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FAN156L6X you can contact the distributor directly for product support, shipping queries etc.
Is the FAN156L6X RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FAN156L6X have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for FAN156L6X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FAN156L6X often in real-time on the comparison pages.
What if I can't find stock of FAN156L6X?
You can fill out our help required form which you can use to request a quote for FAN156L6X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.