FAN102MY Semiconductors - ICs by ON Semiconductor

PWM CONTROLLER PRIMARY CC / CV 8SOP

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.25

Distributor Stock
Logo for Farnell
Farnell
from US$0.25
No stock
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Specifications

Input Voltage 15V
Output Voltage -
Output Current -
Supply Voltage Min 15V
Supply Voltage Max 25V
Controller IC Case Style SOIC
No. of Pins 8Pins
Frequency 42kHz
Operating Temperature Min -40°C
Operating Temperature Max 105°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (15-Jan-2018)
Operating Temperature Range -40°C to +105°C
Power Dissipation Pd 660mW
Supply Voltage Range 15V to 25V

Alternative Descriptions

PWM CONTROLLER, PRIMARY, CC / CV, 8SOP | Farnell
Current Mode PWM Controller 8-Pin SOIC N T/R | EBV Elektronik


Frequently Asked Questions

Where can I find additional details, specifications and documents for a FAN102MY?

Additional datasheets, footprints and schematics for FAN102MY are listed on our Part Details page. You can also find images and similar parts to FAN102MY on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for FAN102MY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FAN102MY price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does FAN102MY fall under?

The FAN102MY is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to FAN102MY when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the FAN102MY you can contact the distributor directly for product support, shipping queries etc.

Is the FAN102MY RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for FAN102MY have stock available?

Authorised distributors including Farnell and EBV Elektronik have stock available or on a lead time for FAN102MY.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for FAN102MY often in real-time on the comparison pages.

What if I can't find stock of FAN102MY?

You can fill out our help required form which you can use to request a quote for FAN102MY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay