Status: | Unknown |
---|---|
Series: | FAI Series |
RoHS: | Unknown |
Capacitance | - |
---|---|
Voltage Rating | - |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitance Tolerance | - |
Product Range | FAI Series |
Capacitor Case Style | - |
Capacitor Terminals | - |
Lead Spacing | - |
Operating Temperature Min | - |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (17-Dec-2015) |
CAP, PP | Farnell |
Power Film Capacitor, 1.2 uF, 500 V, -888� 10%, PP, SMD, Chassis Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a FAI26J0125K--?
Additional datasheets, footprints and schematics for FAI26J0125K-- are listed on our Part Details page. You can also find images and similar parts to FAI26J0125K-- on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FAI26J0125K-- on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FAI26J0125K-- price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FAI26J0125K-- fall under?
The FAI26J0125K-- is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to FAI26J0125K-- when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FAI26J0125K-- you can contact the distributor directly for product support, shipping queries etc.
Is the FAI26J0125K-- RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FAI26J0125K-- have stock available?
Authorised distributors including Farnell and Avnet Abacus have stock available or on a lead time for FAI26J0125K--.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FAI26J0125K-- often in real-time on the comparison pages.
What if I can't find stock of FAI26J0125K--?
You can fill out our help required form which you can use to request a quote for FAI26J0125K-- from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.