Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Capacitance | 2.2µF |
---|---|
Capacitance Tolerance | ± 20% |
Capacitor Case Style | 0402 [1005 Metric] |
Capacitor Dielectric Type | Tantalum |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
ESR | 15ohm |
Series | F98 |
RoHS Compliant | Yes |
Capacitor Tant, 2.2Uf, 10V, Smd 20% | Newark Electronics |
High CV MnO2,2.2 uF,10 V | AVX F981A225MUA | RS Americas |
Where can I find additional details, specifications and documents for a F981A225MUA?
Additional datasheets, footprints and schematics for F981A225MUA are listed on our Part Details page. You can also find images and similar parts to F981A225MUA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F981A225MUA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F981A225MUA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F981A225MUA fall under?
The F981A225MUA is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to F981A225MUA when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F981A225MUA you can contact the distributor directly for product support, shipping queries etc.
Is the F981A225MUA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for F981A225MUA have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for F981A225MUA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F981A225MUA often in real-time on the comparison pages.
What if I can't find stock of F981A225MUA?
You can fill out our help required form which you can use to request a quote for F981A225MUA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.