Status: | Unknown |
---|---|
Series: | F98 Series |
RoHS: | Unknown |
Capacitance | 10µF |
---|---|
Voltage Rating | 6.3V |
Tantalum Capacitor Case | 0402 ^1005 Metric] |
Product Range | F98 Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
ESR | 30ohm |
Status: | Unknown |
---|---|
Series: | F98 Series |
RoHS: | Unknown |
Capacitance | 10µF |
---|---|
Voltage Rating | 6.3V |
Tantalum Capacitor Case | 0402 [1106 Metric] |
Product Range | F98 Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 30ohm |
Manufacturer Size Code | U |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Tantalum Capacitor, 10Uf, 6.3V, Smd 20% | Newark Electronics |
TANTALUM CAPACITOR, 10UF, 6.3V, SMD 20% | element14 |
High CV MnO2,10 uF,6.3 V | AVX F980J106MUA | RS Americas |
Where can I find additional details, specifications and documents for a F980J106MUA?
Additional datasheets, footprints and schematics for F980J106MUA are listed on our Part Details page. You can also find images and similar parts to F980J106MUA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F980J106MUA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F980J106MUA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F980J106MUA fall under?
The F980J106MUA is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to F980J106MUA when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F980J106MUA you can contact the distributor directly for product support, shipping queries etc.
Is the F980J106MUA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F980J106MUA have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for F980J106MUA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F980J106MUA often in real-time on the comparison pages.
What if I can't find stock of F980J106MUA?
You can fill out our help required form which you can use to request a quote for F980J106MUA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.