Status: | Unknown |
---|---|
Series: | F98 Series |
RoHS: | Unknown |
Prices starting from US$0.18
Capacitance | 47µF |
---|---|
Voltage Rating | 4V |
Tantalum Capacitor Case | 0603 ^1608 Metric] |
Product Range | F98 Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
ESR | 8ohm |
No. of Pins | 2 |
Status: | Unknown |
---|---|
Series: | F98 Series |
RoHS: | Unknown |
Capacitance | 47µF |
---|---|
Voltage Rating | 4V |
Tantalum Capacitor Case | 0603 [1608 Metric] |
Product Range | F98 Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 8ohm |
Manufacturer Size Code | M |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitor: tantalum | Transfer Multisort Elektronik |
CAP, 47µF, 4V, 20%, 0603 | element14 |
Surface Mount Tantalum Capacitor, F98 Series, 47 F, 20%, 4 V, 0603 [1608 Metric], M Rohs Compliant: Yes |Kyocera Avx F980G476MMA | Newark Electronics |
High CV MnO2,47 uF,4 V | AVX F980G476MMA | RS Americas |
Surface Mount Tantalum Capacitor, 47 uF, 4 V, � 20%, -55 �C, 125 �C, 0603 [1608-09 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a F980G476MMA?
Additional datasheets, footprints and schematics for F980G476MMA are listed on our Part Details page. You can also find images and similar parts to F980G476MMA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F980G476MMA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F980G476MMA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F980G476MMA fall under?
The F980G476MMA is listed under Nichicon Parts.
Can I view similar or alternative parts?
You can view similar parts to F980G476MMA when available in the Nichicon Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F980G476MMA you can contact the distributor directly for product support, shipping queries etc.
Is the F980G476MMA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F980G476MMA have stock available?
Authorised distributors including Transfer Multisort Elektronik, element14, Farnell, Newark Electronics and RS Americas have stock available or on a lead time for F980G476MMA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F980G476MMA often in real-time on the comparison pages.
What if I can't find stock of F980G476MMA?
You can fill out our help required form which you can use to request a quote for F980G476MMA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.