Status: | Unknown |
---|---|
Series: | F98 Series |
RoHS: | Unknown |
Prices starting from US$0.19
Capacitance | 100µF |
---|---|
Voltage Rating | 4V |
Tantalum Capacitor Case | 0805 [2012 Metric] |
Product Range | F98 Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 4ohm |
Manufacturer Size Code | S |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 20% |
Capacitor Case Style | 0805 [2012 Metric] |
Capacitor: tantalum | Transfer Multisort Elektronik |
Surface Mount Tantalum Capacitor, F98 Series, 100 F, 20%, 4 V, 0805 [2012 Metric], S Rohs Compliant: Yes |Kyocera Avx F980G107MSA | Newark Electronics |
CAP, 100µF, 4V, 20%, 0805 | element14 |
Surface Mount Tantalum Capacitor, 100 uF, 4 V, ± 20%, -55 °C, 125 °C, 0805 [2012-09 Metric] | Avnet Asia |
High CV MnO2,100 uF,4 V | AVX F980G107MSA | RS Americas |
Where can I find additional details, specifications and documents for a F980G107MSA?
Additional datasheets, footprints and schematics for F980G107MSA are listed on our Part Details page. You can also find images and similar parts to F980G107MSA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F980G107MSA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F980G107MSA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F980G107MSA fall under?
The F980G107MSA is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to F980G107MSA when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F980G107MSA you can contact the distributor directly for product support, shipping queries etc.
Is the F980G107MSA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F980G107MSA have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and Avnet Asia have stock available or on a lead time for F980G107MSA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F980G107MSA often in real-time on the comparison pages.
What if I can't find stock of F980G107MSA?
You can fill out our help required form which you can use to request a quote for F980G107MSA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.