Status: | Unknown |
---|---|
Series: | F98 Series |
RoHS: | Unknown |
Capacitance | 10µF |
---|---|
Voltage Rating | 4V |
Tantalum Capacitor Case | 0402 [1005 Metric] |
Product Range | F98 Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 20ohm |
Manufacturer Size Code | U |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 20% |
Capacitor Case Style | 0402 [1005 Metric] |
Capacitor Tant, 10Uf, 4V, Smd 20% | Newark Electronics |
High CV MnO2,10 uF,4 V | AVX F980G106MUA | RS Americas |
CAP, 10µF, 4V, 20%, 0402 | Farnell |
Cap Tant Solid 10uF 4V U CASE 20% (1.1 X 0.6 X 0.55mm) SMD 1206-06 20 Ohm 125?C T/R | Avnet Asia |
Surface Mount Tantalum Capacitor, 10 uF, 4 V, � 20%, -55 �C, 125 �C, 0402 [1106-06 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a F980G106MUA?
Additional datasheets, footprints and schematics for F980G106MUA are listed on our Part Details page. You can also find images and similar parts to F980G106MUA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F980G106MUA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F980G106MUA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F980G106MUA fall under?
The F980G106MUA is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to F980G106MUA when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F980G106MUA you can contact the distributor directly for product support, shipping queries etc.
Is the F980G106MUA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F980G106MUA have stock available?
Authorised distributors including Newark Electronics, RS Americas, Farnell, Avnet Asia and Avnet Abacus have stock available or on a lead time for F980G106MUA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F980G106MUA often in real-time on the comparison pages.
What if I can't find stock of F980G106MUA?
You can fill out our help required form which you can use to request a quote for F980G106MUA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.