Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | F97757-000 |
Fluid Type | Lubricating Oil, Brake Fluid, Chemicals/Solvents, Aviation Fuel, Military Decontaminating Agents, Hydraulic Fluid, De-Icing Fluid, Water, Diesel Fuel |
---|---|
Color | Black |
Flexibility | Semi-Rigid |
Material Systems Code | 780 NBC |
Shrink Ratio | 2:1 |
Material | Crosslinked Fluoroelastomer |
Recovered Wall Thickness (Nominal) | .003mm, .08in |
Recovered Inside Diameter (Max) | 1.57mm, .0625in |
Expanded Inside Diameter (Min) | .125in, 3.18mm |
Size Range | .063 – .125in, 1.57 – 3.18mm |
Product Source | US |
Low Outgassing | No |
Packaging Method | Piece |
Applicable Region | Worldwide |
Wall Type | Single |
Fluid Resistance | Immersion Protection, Splash Protection |
Resistant To | Fluids |
Recovery Temperature | 200°C |
Shrink Temperature (Min) | 175°C |
Flammability | Flame-Retardant |
Operating Temperature Range | -55 – 175°C |
Heat Shrink Tubing & Sleeves RT-780-1/8-0-SP PRICED PER FOOT | Sager |
Where can I find additional details, specifications and documents for a F97757-000?
Additional datasheets, footprints and schematics for F97757-000 are listed on our Part Details page. You can also find images and similar parts to F97757-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F97757-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F97757-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F97757-000 fall under?
The F97757-000 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to F97757-000 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F97757-000 you can contact the distributor directly for product support, shipping queries etc.
Is the F97757-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F97757-000 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for F97757-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F97757-000 often in real-time on the comparison pages.
What if I can't find stock of F97757-000?
You can fill out our help required form which you can use to request a quote for F97757-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.