Status: | Unknown |
---|---|
Series: | F97 Series |
RoHS: | Unknown |
Capacitance | 1µF |
---|---|
Voltage Rating | 35V |
Tantalum Capacitor Case | 1411 ^3528 Metric] |
Product Range | F97 Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
ESR | 4ohm |
Capacitor Tant, 1Uf, 35V, 4 Ohm, 0.2, 3528-21 | Newark Electronics |
F97 Series 1 uF ▒20 % 35 V Surface Mount J-Lead Tantalum Chip Capacitor | Future Electronics |
High performance MnO2,1.0 uF,35 V | AVX F971V105MBA | RS Americas |
58R3359 | element14 |
TANTALUM CAPACITOR, 1UF, 35V, 4 OHM, 0.2, 3528-21 | Farnell |
Where can I find additional details, specifications and documents for a F971V105MBA?
Additional datasheets, footprints and schematics for F971V105MBA are listed on our Part Details page. You can also find images and similar parts to F971V105MBA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F971V105MBA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F971V105MBA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F971V105MBA fall under?
The F971V105MBA is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to F971V105MBA when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F971V105MBA you can contact the distributor directly for product support, shipping queries etc.
Is the F971V105MBA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F971V105MBA have stock available?
Authorised distributors including Newark Electronics, Future Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for F971V105MBA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F971V105MBA often in real-time on the comparison pages.
What if I can't find stock of F971V105MBA?
You can fill out our help required form which you can use to request a quote for F971V105MBA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.