Status: | Unknown |
---|---|
Series: | F97 Series |
RoHS: | Unknown |
Capacitance | 10µF |
---|---|
Voltage Rating | 10V |
Tantalum Capacitor Case | 1411 [3528 Metric] |
Product Range | F97 Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 2ohm |
Manufacturer Size Code | B |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 20% |
Surface Mount Tantalum Capacitor, F97 Series, 10 F, 20%, 10 V, 1411 [3528 Metric], B Rohs Compliant: Yes |Kyocera Avx F971A106MBA | Newark Electronics |
CAP TANT 10UF 10V 20% 1411 | Future Electronics |
High performance MnO2,10 uF,10 V | AVX F971A106MBA | RS Americas |
CAP, 10µF, 10V, 20% | element14 |
Cap Tant Solid 10uF 10V B CASE 20% (3.5 X 2.8 X 1.9mm) SMD 3528-21 T/R | Avnet Asia |
Where can I find additional details, specifications and documents for a F971A106MBA?
Additional datasheets, footprints and schematics for F971A106MBA are listed on our Part Details page. You can also find images and similar parts to F971A106MBA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F971A106MBA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F971A106MBA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F971A106MBA fall under?
The F971A106MBA is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to F971A106MBA when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F971A106MBA you can contact the distributor directly for product support, shipping queries etc.
Is the F971A106MBA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F971A106MBA have stock available?
Authorised distributors including Newark Electronics, Future Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for F971A106MBA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F971A106MBA often in real-time on the comparison pages.
What if I can't find stock of F971A106MBA?
You can fill out our help required form which you can use to request a quote for F971A106MBA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.