F97197-000 Connector Backshells & Adapters by TE Connectivity

TXR40SJ00-1808AI

Status: Active
Series: -
RoHS: Unknown
Aliases: F97197-000,
3-1201145-4
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

TE Adapter Code 40
Material Corrosion Resisting Steel
Adapter Entry Size 8
Adapter Plating Material Passivated per SAE AMS-QQ-P-35 or MIL-S-5002
Cable Entry Diameter .2 – 12.7mm, .01 – .5in
Cable Diameter Range .25 – .4in, 6.4 – 10.2mm
Connector Detail Specification Number D38999/40, D38999/24, D38999/42, D38999/47, D38999/20, D38999/26, D38999/46
Connector General Specification Number MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W, MIL-DTL-38999 Series III/Class C,F,K,W
Adapter Angle 00
Style Tinel-Lock Adapter
Connector Shell Size F, 19
Termination Device Type Side-Entry Tinel-Lock Ring, Tinel-Lock Ring
Termination Device Included TR08AI
Pluggable I/O Accessory Type Tinel-Lock Adapter
Overbraid Termination Tinel-Lock Ring
Operating Temperature Range -85 – 500°F, -65 – 260°C
Salt Spray Resistance 1000Hr

Compatible Parts



Frequently Asked Questions

Where can I find additional details, specifications and documents for a F97197-000?

Additional datasheets, footprints and schematics for F97197-000 are listed on our Part Details page. You can also find images and similar parts to F97197-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for F97197-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F97197-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does F97197-000 fall under?

The F97197-000 is listed under Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters.

Can I view similar or alternative parts?

You can view similar parts to F97197-000 when available in the Ruggedized Backshells & Adapters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the F97197-000 you can contact the distributor directly for product support, shipping queries etc.

Is the F97197-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for F97197-000 have stock available?

Authorised distributors including Avnet America have stock available or on a lead time for F97197-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for F97197-000 often in real-time on the comparison pages.

What if I can't find stock of F97197-000?

You can fill out our help required form which you can use to request a quote for F97197-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay