Status: | Unknown |
---|---|
Series: | F95 Series |
RoHS: | Unknown |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.76
|
765
in stock
|
Buy Now | |
Newark Electronics
from US$0.60
|
765
in stock
|
Buy Now | |
element14
from US$0.80
|
765
in stock
|
Buy Now | |
Avnet Abacus
-
|
17,500
in stock
|
Buy Now | |
Future Electronics
from US$0.28
|
-
|
Buy Now | |
Avnet America
from US$0.39
|
-
|
Buy Now | |
RS Americas
from US$0.69
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Capacitance | 10µF |
---|---|
Voltage Rating | 25V |
Tantalum Capacitor Case | 1206 [3216 Metric] |
Product Range | F95 Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 2ohm |
Manufacturer Size Code | A |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Cap, 10Μf, 25V, 10% Rohs Compliant: Yes |Kyocera Avx F951E106KAAAQ2 | Newark Electronics |
CAP, 10µF, 25V, 10% | element14 |
Surface Mount Tantalum Capacitor, 10 uF, 25 V, � 10%, -55 �C, 125 �C, 1207 [3217-16 Metric] | Avnet Abacus |
F95 Series 100 uF ▒10 % 10 V SMT Conformal Coated Tantalum Chip Capacitor | Future Electronics |
Surface Mount Tantalum Capacitor, 10 uF, 25 V, ± 10%, -55 °C, 125 °C, 1207 [3217-16 Metric] | Avnet America |
Tantalum - NTP Conformal,10 uF,25 V | AVX F951E106KAAAQ2 | RS Americas |
Where can I find additional details, specifications and documents for a F951E106KAAAQ2?
Additional datasheets, footprints and schematics for F951E106KAAAQ2 are listed on our Part Details page. You can also find images and similar parts to F951E106KAAAQ2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F951E106KAAAQ2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F951E106KAAAQ2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F951E106KAAAQ2 fall under?
The F951E106KAAAQ2 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to F951E106KAAAQ2 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F951E106KAAAQ2 you can contact the distributor directly for product support, shipping queries etc.
Is the F951E106KAAAQ2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F951E106KAAAQ2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet Abacus and Future Electronics have stock available or on a lead time for F951E106KAAAQ2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F951E106KAAAQ2 often in real-time on the comparison pages.
What if I can't find stock of F951E106KAAAQ2?
You can fill out our help required form which you can use to request a quote for F951E106KAAAQ2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.