F950J227MBAAQ2 Capacitors by KYOCERA AVX

TANTALUM CAPACITOR 220UF 6.3V 3528-21 20%

Status: Unknown
Series: F95 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Standard Conformal Coated Chip

Where to Buy

Prices starting from US$0.45

Distributor Stock
Logo for Farnell
Farnell
from US$1.51
No stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.45
2,557
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.91
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.64
-
Buy Now
Logo for Avnet America
Avnet America
from US$1.64
-
Buy Now
Logo for RS Americas
RS Americas
from US$1.54
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 220µF
Voltage Rating 6.3V
Tantalum Capacitor Case 1411 ^3528 Metric]
Product Range F95 Series
Capacitance Tolerance ± 20%
Operating Temperature Min -55°C
ESR 0.4ohm

Alternative Descriptions

Capacitor Tant, 220Uf, 6.3V, 3528-21 20%, Full Reel | Newark Electronics
F95 Series 220 uF â–’20 % 6.3 V SMT Conformal Coated Tantalum Chip Capacitor | Future Electronics
Surface Mount Tantalum Capacitor, 220 uF, 6.3 V, ± 20%, -55 °C, 125 °C, 1411 [3528-20 Metric] | Avnet America
Tantalum - NTP Conformal,220 uF,6.3 V | AVX F950J227MBAAQ2 | RS Americas
TANTALUM CAPACITOR, 220UF, 6.3V, 3528-21 20% | Farnell
Surface Mount Tantalum Capacitor, 220 uF, 6.3 V, � 20%, -55 �C, 125 �C, 1411 [3528-20 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a F950J227MBAAQ2?

Additional datasheets, footprints and schematics for F950J227MBAAQ2 are listed on our Part Details page. You can also find images and similar parts to F950J227MBAAQ2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for F950J227MBAAQ2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F950J227MBAAQ2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does F950J227MBAAQ2 fall under?

The F950J227MBAAQ2 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.

Can I view similar or alternative parts?

You can view similar parts to F950J227MBAAQ2 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the F950J227MBAAQ2 you can contact the distributor directly for product support, shipping queries etc.

Is the F950J227MBAAQ2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for F950J227MBAAQ2 have stock available?

Authorised distributors including Chip One Stop, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for F950J227MBAAQ2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for F950J227MBAAQ2 often in real-time on the comparison pages.

What if I can't find stock of F950J227MBAAQ2?

You can fill out our help required form which you can use to request a quote for F950J227MBAAQ2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay