Status: | Unknown |
---|---|
Series: | F95 Series |
RoHS: | Unknown |
Prices starting from US$0.67
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.79
|
1,875
in stock
|
Buy Now | |
TTI Europe
from US$0.67
|
2,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.82
|
1,895
in stock
|
Buy Now | |
element14
from US$0.80
|
1,895
in stock
|
Buy Now | |
Farnell
from US$0.79
|
1,895
in stock
|
Buy Now | |
Future Electronics
from US$0.72
|
-
|
Buy Now | |
RS Americas
from US$0.83
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 220µF |
---|---|
Voltage Rating | 4V |
Tantalum Capacitor Case | 1206 [3216 Metric] |
Product Range | F95 Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.8ohm |
Manufacturer Size Code | S |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 20% |
Capacitor Case Style | 1206 [3216 Metric] |
220UF 4V 20% S | TTI Europe |
Surface Mount Tantalum Capacitor, F95 Series, 220 F, 20%, 4 V, 1206 [3216 Metric], S Rohs Compliant: Yes |Kyocera Avx F950G227MSAAQ2 | Newark Electronics |
CAP, 220µF, 4V, 20%, 1206 | element14 |
Tantalum Capacitor 1306 220uF 4V 10% | RS |
F95 Series 220 uF ▒20 % 4 V SMT Conformal Coated Tantalum Chip Capacitor | Future Electronics |
Tantalum - NTP Conformal,220 uF,4 V | AVX F950G227MSAAQ2 | RS Americas |
Surface Mount Tantalum Capacitor, 220 uF, 4 V, ± 20%, -55 °C, 125 °C, 1206 [3216-12 Metric] | Avnet Asia |
Surface Mount Tantalum Capacitor, 220 uF, 4 V, � 20%, -55 �C, 125 �C, 1206 [3216-12 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a F950G227MSAAQ2?
Additional datasheets, footprints and schematics for F950G227MSAAQ2 are listed on our Part Details page. You can also find images and similar parts to F950G227MSAAQ2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F950G227MSAAQ2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F950G227MSAAQ2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F950G227MSAAQ2 fall under?
The F950G227MSAAQ2 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to F950G227MSAAQ2 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F950G227MSAAQ2 you can contact the distributor directly for product support, shipping queries etc.
Is the F950G227MSAAQ2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F950G227MSAAQ2 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for F950G227MSAAQ2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F950G227MSAAQ2 often in real-time on the comparison pages.
What if I can't find stock of F950G227MSAAQ2?
You can fill out our help required form which you can use to request a quote for F950G227MSAAQ2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.