Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
F94898-000,
1202144-6 |
Prices starting from US$1.71
Distributor | Stock | ||
---|---|---|---|
Newark
from US$2.46
|
No stock
|
Buy Now | |
Rapid Electronics
from US$4.67
|
700
in stock
|
Buy Now | |
Chip One Stop
from US$3.77
|
700
in stock
|
Buy Now | |
element14
from US$2.97
|
551
in stock
|
Buy Now | |
Avnet America
from US$4.27
|
-
|
Buy Now | |
TTI Europe
from US$2.33
|
-
|
Buy Now | |
Sager
from US$1.71
|
-
|
Buy Now | |
Farnell
from US$7.99
|
-
|
Buy Now |
Pre-Installed Lead | No |
---|---|
Jacket Outside Diameter | .105in, 2.67mm |
Dielectric Outside Diameter (Max) | 200in, 2.67mm |
Shield Outside Diameter (Min) | 1.4mm, .055in |
Recovered Inside Diameter (Max) | .03in, .75mm |
Overall Length | 16.5mm, .65in |
Expanded Inside Diameter (Min) | .105in, 2.67mm |
Government Qualified | No |
Temperature Indicator Type | Fusible Ring |
Splice Type | Shield Terminator |
Temperature Indicator | Yes |
Product Type | Shield Terminator |
Termination Method | Solder |
Wire Temperature (Max) | 150°C |
Resistance Properties | Immersion Protection |
Operating Temperature (Max) | 200°C |
Solder Sleeves & Shield Tubing S200-2-00 |Raychem Te Connectivity F94898-000 | Newark Electronics |
Solder Sleeves&Shield Tubing S200-2-00 | Rapid Electronics |
SOLDER SLEEVE, FLUOROPOLYMER, 16.5MM/BLU | element14 |
AMPF94898-000 | Avnet America |
Solder Sleeves & Shield Tubing 2.67mm Fluoropolymer XPARENT BLUE | Sager |
Where can I find additional details, specifications and documents for a F94898-000?
Additional datasheets, footprints and schematics for F94898-000 are listed on our Part Details page. You can also find images and similar parts to F94898-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F94898-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F94898-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F94898-000 fall under?
The F94898-000 is listed under Harnessing > Interconnect Devices > SolderSleeve Shield Terminators.
Can I view similar or alternative parts?
You can view similar parts to F94898-000 when available in the SolderSleeve Shield Terminators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F94898-000 you can contact the distributor directly for product support, shipping queries etc.
Is the F94898-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F94898-000 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, element14 and Avnet America have stock available or on a lead time for F94898-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F94898-000 often in real-time on the comparison pages.
What if I can't find stock of F94898-000?
You can fill out our help required form which you can use to request a quote for F94898-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.