Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
F944854003,
1201188-7 |
Fluid Type | Battery Acid, Unleaded Gasoline, Car Wash Detergent, Antifreeze, Hydraulic Fluid, Diesel Fuel, Lubricating Oil, Brake Fluid |
---|---|
Color | Black |
Material | Polyethylene/Polyester |
Shrink Ratio | 2:1 |
Flexibility | Very Flexible |
Recovered Inside Diameter (Max) | .118in, 3mm |
Expanded Inside Diameter (Min) | .236in, 6mm |
Product Source | Czech Republic |
Packaging Method | Spool |
Applicable Region | Global |
Product Family | HFT5000 |
Wall Type | Fiber & Fabric |
Operating Temperature Range | -40 – 125°C |
Flammability | Non-Flame-Retardant |
Fluid Resistance | None |
Resistant To | Flexing, Vibration, Cut-Through, Abrasion, Mechanical Damage |
Recovery Temperature | 110°C |
Shrink Temperature (Min) | 80°C |
Cable Accessories Heat Shrinkable Tubing Polyethylene/Polyester Black Spool | Avnet America |
Heat Shrink Tubing & Sleeves HFT5000-6/3-0-SP | Sager |
Where can I find additional details, specifications and documents for a F944854003?
Additional datasheets, footprints and schematics for F944854003 are listed on our Part Details page. You can also find images and similar parts to F944854003 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F944854003 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F944854003 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F944854003 fall under?
The F944854003 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to F944854003 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F944854003 you can contact the distributor directly for product support, shipping queries etc.
Is the F944854003 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F944854003 have stock available?
Authorised distributors including Avnet America, Sager and Farnell have stock available or on a lead time for F944854003.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F944854003 often in real-time on the comparison pages.
What if I can't find stock of F944854003?
You can fill out our help required form which you can use to request a quote for F944854003 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.