Status: | Unknown |
---|---|
Series: | F93 Series |
RoHS: | Unknown |
Capacitance | 4.7µF |
---|---|
Voltage Rating | 35V |
Tantalum Capacitor Case | 2312 [6032 Metric] |
Product Range | F93 Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 1.8ohm |
Manufacturer Size Code | C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Tantalum Capacitor, 4.7Uf 35V 1.8 Ohm 20%, 6032-25 | Newark Electronics |
F93 Series 4.7 uF ▒20 % 35 V Surface Mount Standard J-Lead Tantalum Capacitor | Future Electronics |
Tantalum - NTP Conformal4.7 uF,35 V | AVX F931V475MCC | RS Americas |
CAP, 4.7µF, 35V, 20% | Farnell |
Cap Tant Solid 4.7uF 35V C CASE 20% (6 X 3.2 X 2.5mm) SMD 6032 T/R | Avnet Asia |
Where can I find additional details, specifications and documents for a F931V475MCC?
Additional datasheets, footprints and schematics for F931V475MCC are listed on our Part Details page. You can also find images and similar parts to F931V475MCC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F931V475MCC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F931V475MCC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F931V475MCC fall under?
The F931V475MCC is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to F931V475MCC when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F931V475MCC you can contact the distributor directly for product support, shipping queries etc.
Is the F931V475MCC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F931V475MCC have stock available?
Authorised distributors including Newark Electronics, Future Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for F931V475MCC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F931V475MCC often in real-time on the comparison pages.
What if I can't find stock of F931V475MCC?
You can fill out our help required form which you can use to request a quote for F931V475MCC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.