Status: | Unknown |
---|---|
Series: | F93 Series |
RoHS: | Unknown |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.13
|
2,675
in stock
|
Buy Now | |
Future Electronics
from US$0.25
|
4,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.35
|
948
in stock
|
Buy Now | |
Farnell
from US$0.97
|
398
in stock
|
Buy Now | |
element14
from US$0.98
|
396
in stock
|
Buy Now | |
Newark Electronics
from US$0.35
|
348
in stock
|
Buy Now | |
RS Americas
from US$0.71
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 10µF |
---|---|
Voltage Rating | 35V |
Tantalum Capacitor Case | 2312 [6032 Metric] |
Product Range | F93 Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 1.6ohm |
Manufacturer Size Code | C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
F93 Series 10 uF ▒20 % 35 V Surface Mount Standard J-Lead Tantalum Capacitor | Future Electronics |
Tantalum Capacitor 2312 10uF 35V 20% | RS |
Capacitor: tantalum | Transfer Multisort Elektronik |
CAP, 10µF, 35V, 20% | Farnell |
Tantalum - NTP Conformal10 uF,35 V | AVX F931V106MCC | RS Americas |
Cap Tant Solid 10uF 35V C CASE 20% (6 X 3.2 X 2.5mm) SMD 6032 T/R | Avnet Abacus |
Where can I find additional details, specifications and documents for a F931V106MCC?
Additional datasheets, footprints and schematics for F931V106MCC are listed on our Part Details page. You can also find images and similar parts to F931V106MCC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F931V106MCC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F931V106MCC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F931V106MCC fall under?
The F931V106MCC is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to F931V106MCC when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F931V106MCC you can contact the distributor directly for product support, shipping queries etc.
Is the F931V106MCC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F931V106MCC have stock available?
Authorised distributors including Future Electronics, RS, Transfer Multisort Elektronik, Farnell and element14 have stock available or on a lead time for F931V106MCC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F931V106MCC often in real-time on the comparison pages.
What if I can't find stock of F931V106MCC?
You can fill out our help required form which you can use to request a quote for F931V106MCC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.