Status: | Unknown |
---|---|
Series: | F93 Series |
RoHS: | Unknown |
Capacitance | 10µF |
---|---|
Voltage Rating | 25V |
Tantalum Capacitor Case | 1411 [3528 Metric] |
Product Range | F93 Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 1.9ohm |
Manufacturer Size Code | B |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Cap, 10Μf, 25V, 10% Rohs Compliant: Yes |Kyocera Avx F931E106KBA | Newark Electronics |
CAP, 10µF, 25V, 10% | element14 |
F93 Series 10 uF ▒10 % 25 V Surface Mount Standard J-Lead Tantalum Capacitor | Future Electronics |
Tantalum - NTP Conformal10 uF,25 V | AVX F931E106KBA | RS Americas |
Where can I find additional details, specifications and documents for a F931E106KBA?
Additional datasheets, footprints and schematics for F931E106KBA are listed on our Part Details page. You can also find images and similar parts to F931E106KBA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F931E106KBA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F931E106KBA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F931E106KBA fall under?
The F931E106KBA is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to F931E106KBA when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F931E106KBA you can contact the distributor directly for product support, shipping queries etc.
Is the F931E106KBA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F931E106KBA have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and RS Americas have stock available or on a lead time for F931E106KBA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F931E106KBA often in real-time on the comparison pages.
What if I can't find stock of F931E106KBA?
You can fill out our help required form which you can use to request a quote for F931E106KBA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.