Status: | Unknown |
---|---|
Series: | F93 Series |
RoHS: | Unknown |
Capacitance | 10µF |
---|---|
Voltage Rating | 20V |
Tantalum Capacitor Case | 1206 ^3216 Metric] |
Product Range | F93 Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
ESR | 3.5ohm |
Cap, 10Μf, 20V, 10% Rohs Compliant: Yes |Kyocera Avx F931D106KAA | Newark Electronics |
CAP, 10µF, 20V, 10% | element14 |
CAP, 10UF, 20V, TANT, CASE A | Farnell |
Where can I find additional details, specifications and documents for a F931D106KAA?
Additional datasheets, footprints and schematics for F931D106KAA are listed on our Part Details page. You can also find images and similar parts to F931D106KAA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F931D106KAA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F931D106KAA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F931D106KAA fall under?
The F931D106KAA is listed under AVX Corporation Parts.
Can I view similar or alternative parts?
You can view similar parts to F931D106KAA when available in the AVX Corporation Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F931D106KAA you can contact the distributor directly for product support, shipping queries etc.
Is the F931D106KAA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F931D106KAA have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for F931D106KAA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F931D106KAA often in real-time on the comparison pages.
What if I can't find stock of F931D106KAA?
You can fill out our help required form which you can use to request a quote for F931D106KAA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.