Status: | Unknown |
---|---|
Series: | F93 Series |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.33
|
480
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.28
|
1,336
in stock
|
Buy Now | |
element14
from US$0.39
|
480
in stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
360
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
-
|
Buy Now | |
Avnet America
from US$0.22
|
-
|
Buy Now | |
RS Americas
from US$0.42
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 10µF |
---|---|
Voltage Rating | 16V |
Tantalum Capacitor Case | 1206 ^3216 Metric] |
Product Range | F93 Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
ESR | 3ohm |
Capacitor: tantalum | Transfer Multisort Elektronik |
CAP, 10µF, 16V, 10% | element14 |
F93 Series 10 uF â–’10% 16 V Surface Mount J-Lead Tantalum Capacitor | Future Electronics |
Surface Mount Tantalum Capacitor, 10 uF, 16 V, ± 10%, -55 °C, 125 °C, 1206 [3216-18 Metric] | Avnet America |
Tantalum - NTP Conformal10 uF,16 V | AVX F931C106KAA | RS Americas |
Cap Tant Solid 10uF 16V A CASE 10% (3.2 X 1.6 X 1.6mm) SMD 3216-18 3Ohm 125?C T/R | Avnet Asia |
Surface Mount Tantalum Capacitor, 10 uF, 16 V, � 10%, -55 �C, 125 �C, 1206 [3216-18 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a F931C106KAA?
Additional datasheets, footprints and schematics for F931C106KAA are listed on our Part Details page. You can also find images and similar parts to F931C106KAA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F931C106KAA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F931C106KAA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F931C106KAA fall under?
The F931C106KAA is listed under AVX Corporation Parts.
Can I view similar or alternative parts?
You can view similar parts to F931C106KAA when available in the AVX Corporation Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F931C106KAA you can contact the distributor directly for product support, shipping queries etc.
Is the F931C106KAA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F931C106KAA have stock available?
Authorised distributors including Transfer Multisort Elektronik, element14, Farnell, Newark Electronics and Future Electronics have stock available or on a lead time for F931C106KAA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F931C106KAA often in real-time on the comparison pages.
What if I can't find stock of F931C106KAA?
You can fill out our help required form which you can use to request a quote for F931C106KAA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.