Status: | Unknown |
---|---|
Series: | F93 Series |
RoHS: | Unknown |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.30
|
8,000
in stock
|
Buy Now | |
Avnet America
from US$0.24
|
78,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.38
|
8,000
in stock
|
Buy Now | |
element14
from US$0.41
|
8,000
in stock
|
Buy Now | |
Future Electronics
from US$0.18
|
-
|
Buy Now | |
RS Americas
from US$0.56
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Capacitance | 47µF |
---|---|
Voltage Rating | 10V |
Tantalum Capacitor Case | 1206 [3216 Metric] |
Product Range | F93 Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 2ohm |
Manufacturer Size Code | A |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Surface Mount Tantalum Capacitor, 47 uF, 10 V, ± 20%, -55 °C, 125 °C, 1206 [3216-18 Metric] | Avnet America |
Cap, 47Uf, 10V, Tant, Case A Rohs Compliant: Yes |Kyocera Avx F931A476MAA | Newark Electronics |
CAP, 47UF, 10V, TANT, CASE A | element14 |
F93 Series 47 uF ▒20 % 10 V SMT Standard J-Lead Tantalum Capacitor | Future Electronics |
Tantalum - NTP Conformal47 uF,10 V | AVX F931A476MAA | RS Americas |
Where can I find additional details, specifications and documents for a F931A476MAA?
Additional datasheets, footprints and schematics for F931A476MAA are listed on our Part Details page. You can also find images and similar parts to F931A476MAA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F931A476MAA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F931A476MAA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F931A476MAA fall under?
The F931A476MAA is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to F931A476MAA when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F931A476MAA you can contact the distributor directly for product support, shipping queries etc.
Is the F931A476MAA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F931A476MAA have stock available?
Authorised distributors including Avnet America, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for F931A476MAA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F931A476MAA often in real-time on the comparison pages.
What if I can't find stock of F931A476MAA?
You can fill out our help required form which you can use to request a quote for F931A476MAA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.