Status: | Unknown |
---|---|
Series: | F92 Series |
RoHS: | Unknown |
Prices starting from US$0.0421
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.29 |
4,100
|
Buy Now | |
Future Electronics | US$0.07 |
39,000
|
Buy Now | |
Farnell | US$0.28 |
24,000
|
Buy Now | |
Newark Electronics | US$0.26 |
24,000
|
Buy Now | |
element14 | US$0.28 |
24,000
|
Buy Now | |
Chip One Stop | US$0.0421 |
19
|
Buy Now | |
RS Americas | US$0.31 |
-
|
Buy Now | |
TTI Europe | US$0.24 |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
Capacitance | 10µF |
---|---|
Voltage Rating | 6.3V |
Tantalum Capacitor Case | 0805 ^2012 Metric] |
Product Range | F92 Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
ESR | 6ohm |
Surface Mount Tantalum Capacitor, 10 �F, 6.3 V, 0805 [2012 Metric], � 20%, 6 ohm, P | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | F92 Series |
RoHS: | Unknown |
Capacitance | 10µF |
---|---|
Voltage Rating | 6.3V |
Tantalum Capacitor Case | 0805 [2012 Metric] |
Product Range | F92 Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 6ohm |
Manufacturer Size Code | P |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
F92 Series 10 uF ▒20 % 6.3 V SMT Low Profile J-Lead Tantalum Chip Capacitor | Future Electronics |
CAP, 10UF, 6.3V, TANT, CASE P | Farnell |
Cap, 10Uf, 6.3V, Tant, Case P Rohs Compliant: Yes |Kyocera Avx F920J106MPA | Newark Electronics |
Tantalum Capacitor 6.3V 0805 10uF 20% | RS |
Conventional MnO2,10 uF,6.3 V | AVX F920J106MPA | RS Americas |
10UF 6.3V 20% P 0805 | TTI Europe |
Where can I find additional details, specifications and documents for a F920J106MPA?
Additional datasheets, footprints and schematics for F920J106MPA are listed on our Part Details page. You can also find images and similar parts to F920J106MPA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F920J106MPA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F920J106MPA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F920J106MPA fall under?
The F920J106MPA is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to F920J106MPA when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F920J106MPA you can contact the distributor directly for product support, shipping queries etc.
Is the F920J106MPA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F920J106MPA have stock available?
Authorised distributors including Future Electronics, Farnell, Newark Electronics, element14 and RS have stock available or on a lead time for F920J106MPA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F920J106MPA often in real-time on the comparison pages.
What if I can't find stock of F920J106MPA?
You can fill out our help required form which you can use to request a quote for F920J106MPA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.