F90657-000

Power Systems

> Power Cable Accessories

> Joints & Splices

distributor space
Organise Price Comparison Results by
Distributor Statistics for F90657-000
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for F90657-000
Details for TE Store
F90657-000
GELWRAP-18/4-150(B6) Product Availability:EMEA
Buy Directly from TE Store (32 in Stock)
$11.0400 per unit
Series Information for F90657-000 - TE Connectivity
  • Status: Active
  • Aliases: GELWRAP-18/4-150(B6), 1199954-7
  • Product Code: C862
  • Global Product Line: 749
  • GPL Description: ENERGY

Description

GELWRAP-18/4-150(B6)

Specifications

Color:
Black
Flexibility:
Semi-Flexible
Number of Main Wires (Max):
1
Cable Diameter (Min) (Main):
4mm
Cable Cross-Section (Max) (Main):
70mm²
Sleeve Length:
150mm
Cable Cross-Section (Min) (Main):
1.5mm²
Cable Diameter (Max) (Main):
18mm
Voltage Class:
≤ 1kV
CSA Certified:
No
UL Rating:
No
Standards:
EN 50393, ANSI C119.1
Halogen Free:
Yes
UV-Stabilized:
Yes
Non-Toxic & Non-Corrosive Emission Isocyanate-Free:
Yes
Mechanical Resistance:
Against Mechanical Impact
Marine-Offshore-Shipbuilding Certified:
No
Emission Free Label-Free Acc (REACH & CLP):
Yes
Emission Free:
Yes
Low Smoke Emission:
No
Non-Toxic & Non-Corrosive Emission:
Yes
Solvent-Free:
Yes
Free of Lead, Cadmium, Heavy Metals:
Yes
Silicone-Free:
No
Product Use:
Outdoor, Overhead & Direct Buried
Other Colors Available:
No
Packaging Method:
Bag
Standard Pack:
6
Packaging Quantity:
B6
Minimum Packaging Unit:
1
Minimum Order Quantity:
6
Product Availability:
EMEA
Adhesive Coating:
Silicone Gel
Cable Seal:
Gel
Strain Relief:
No
Product Type:
LV GelWrap
Component Design:
PowerGel Sealing Gel
Closing Method:
Snap
Case Seal:
Gel
Filler:
PowerGel
Technology:
Cold Shrink, Cold Applied
Chemical Resistance:
Motor Oil, Hydrochloric Acid, Sodium Chloride, Sodium Hydroxide, Water & Humic Acids
Operating Temperature Range:
-40 – 90°C
Environmental Resistance:
Yes

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Allied Electronics, Inc
GELWRAP-18/4-150(B6)
TE Store
GELWRAP-18/4-150(B6) Product Availability:EMEA;Technology:Cold Shrink;Cold Applied;Voltage Class:≤ 1 kV;Product Type:LV GelWrap;Cable Cross-Section (Max) (Main):70 mm² EMEA Cold Shrink ≤ 1 kV | Joints And Splice | Alias Number: 1199954-7 | TE Connectivity