Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
F86631-000,
5-1200864-3 |
Label Color | White |
---|---|
UL Listed | Yes |
Adhesive Type | Permanent Pressure Sensitive Acrylic Adhesive |
実装方法 | Roll |
Packaging Quantity | 10000 |
Packaging Method | Roll |
Recommended Printer Ribbon | See Printer Ribbon Matrix |
Number of Labels Across | 4 |
Label Thickness | 85Micron |
Label Height | 5.1mm, .2in |
Label Material | Polyvinyl Fluoride (PVF) |
Label Style | Die-Cut |
Label Type | Flagging |
Operating Temperature Range | -40 – 107°C, -40 – 225°F |
Wire Labels & Markers TTVF065020WE10 | Sager |
Where can I find additional details, specifications and documents for a F86631-000?
Additional datasheets, footprints and schematics for F86631-000 are listed on our Part Details page. You can also find images and similar parts to F86631-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F86631-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F86631-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F86631-000 fall under?
The F86631-000 is listed under Identification & Labeling > Labels > Standard Labels.
Can I view similar or alternative parts?
You can view similar parts to F86631-000 when available in the Standard Labels range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F86631-000 you can contact the distributor directly for product support, shipping queries etc.
Is the F86631-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F86631-000 have stock available?
Authorised distributors including Avnet America, TTI Europe, Sager and Farnell have stock available or on a lead time for F86631-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F86631-000 often in real-time on the comparison pages.
What if I can't find stock of F86631-000?
You can fill out our help required form which you can use to request a quote for F86631-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.